Panasonic Surface Mount Resistors ERJ3EKF8203V

Description
Panasonic ERJ3EKF8203V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF8203V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1848993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848993
Surface Mount Resistors 1848993
Panasonic ERJ3EKF8203V

Panasonic ERJ3EKF8203V

Supplier's Site
Surface Mount Resistors - 1838926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838926
Surface Mount Resistors 1838926
Panasonic ERJ3EKF8203V

Panasonic ERJ3EKF8203V

Supplier's Site
Surface Mount Resistors - 1848993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848993P
Surface Mount Resistors 1848993P
Panasonic ERJ3EKF8203V

Panasonic ERJ3EKF8203V

Supplier's Site
Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8825
Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8825
RES, 820K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1848993 1848993P 85Y8825
Product Name Surface Mount Resistors Surface Mount Resistors Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 820000 ohms 820000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details