Panasonic Surface Mount Resistors ERJ3EKF8202V

Description
Panasonic ERJ3EKF8202V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF8202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763594
Surface Mount Resistors 1763594
Panasonic ERJ3EKF8202V

Panasonic ERJ3EKF8202V

Supplier's Site
Surface Mount Resistors - 1755780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755780
Surface Mount Resistors 1755780
Panasonic ERJ3EKF8202V

Panasonic ERJ3EKF8202V

Supplier's Site
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8824
Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8824
RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763594 85Y8824
Product Name Surface Mount Resistors Res, 82K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers