Panasonic Surface Mount Resistors ERJ3EKF8200V

Description
Panasonic ERJ3EKF8200V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF8200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1848987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848987
Surface Mount Resistors 1848987
Panasonic ERJ3EKF8200V

Panasonic ERJ3EKF8200V

Supplier's Site
Surface Mount Resistors - 1838925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838925
Surface Mount Resistors 1838925
Panasonic ERJ3EKF8200V

Panasonic ERJ3EKF8200V

Supplier's Site
Surface Mount Resistors - 1848987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848987P
Surface Mount Resistors 1848987P
Panasonic ERJ3EKF8200V

Panasonic ERJ3EKF8200V

Supplier's Site
Res, 820R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 51AC9009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
51AC9009
Res, 820R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 51AC9009
RES, 820R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1848987 1848987P 51AC9009
Product Name Surface Mount Resistors Surface Mount Resistors Res, 820R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 820 ohms 820 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details