Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 80.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF8062V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 80.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 80.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 80.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 80.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0948
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 80.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0948
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 80.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 80.6 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0948
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 80.6 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers