Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 806 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF8060V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 806 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 806 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 806 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0946 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 806 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0946
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 806 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0946
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 806 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 806 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0946
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 806 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers