Panasonic Surface Mount Resistors ERJ3EKF7501V

Description
Panasonic ERJ3EKF7501V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF7501V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277889
Surface Mount Resistors 277889
Panasonic ERJ3EKF7501V

Panasonic ERJ3EKF7501V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0940 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0940
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0940
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1079
Res, 7K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1079
RES, 7K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 7K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277889 63W0940 12AC1079
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 7K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 7500 ohms 7500 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details