Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF7152V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 71.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 71.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0936
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0936
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 71.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 71.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0936
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 71.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details