Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 698 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF6980V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 698 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 698 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 698 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 698 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0932
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 698 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0932
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 698 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 698 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698R, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1075
Res, 698R, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1075
RES, 698R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:698ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 698R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:698ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0932 12AC1075
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 698 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 698R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers