Panasonic Surface Mount Resistors ERJ3EKF6803V

Description
Panasonic ERJ3EKF6803V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF6803V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838923
Surface Mount Resistors 1838923
Panasonic ERJ3EKF6803V

Panasonic ERJ3EKF6803V

Supplier's Site
Surface Mount Resistors - 1838981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838981
Surface Mount Resistors 1838981
Panasonic ERJ3EKF6803V

Panasonic ERJ3EKF6803V

Supplier's Site
Surface Mount Resistors - 1838981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838981P
Surface Mount Resistors 1838981P
Panasonic ERJ3EKF6803V

Panasonic ERJ3EKF6803V

Supplier's Site
Res, 680K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 92Y2952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
92Y2952
Res, 680K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 92Y2952
RES, 680K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic - 22AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic
22AC3000
Res, 680K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic 22AC3000
RES, 680K, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 680K, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838923 1838981P 92Y2952
Product Name Surface Mount Resistors Surface Mount Resistors Res, 680K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 680000 ohms 680000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details