Panasonic Surface Mount Resistors ERJ3EKF6802V

Description
Panasonic ERJ3EKF6802V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF6802V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277885
Surface Mount Resistors 277885
Panasonic ERJ3EKF6802V

Panasonic ERJ3EKF6802V

Supplier's Site
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8799
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8799
RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8798
Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8798
RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277885 85Y8799
Product Name Surface Mount Resistors Res, 68K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 68000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers