Panasonic Res, 665K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic ERJ3EKF6653V

Description
RES, 665K, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 665K, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic - 32AC7227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic
32AC7227
Res, 665K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic 32AC7227
RES, 665K, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%;RoHS Compliant: Yes

RES, 665K, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:? 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC7227
Product Name Res, 665K, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 665000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details