Fixed Resistor, Metal Glaze/thic
RES, 66K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:66.5kohm;
RES, 66K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:66.5kohm;
Fixed Resistor, Metal Glaze/thic
| RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 1755775 | ERJ3EKF6652V | 44AC2424 | ERJ3EKF6652V |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 66K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | ||
| Configuration | Single Resistor | |||
| Resistance Range | 66500 ohms |