Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF6342V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 63.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 63.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0923 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0923
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0923
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 63.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 63.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0923
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details