Panasonic Surface Mount Resistors ERJ3EKF6341V

Description
Panasonic ERJ3EKF6341V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF6341V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277882
Surface Mount Resistors 277882
Panasonic ERJ3EKF6341V

Panasonic ERJ3EKF6341V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0922 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0922
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0922
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277882 63W0922
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details