Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 61.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF6192V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 61.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 61.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 61.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0921 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 61.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0921
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 61.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0921
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 61.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 61.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0921
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 61.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details