Panasonic Surface Mount Resistors ERJ3EKF6191V

Description
Panasonic ERJ3EKF6191V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF6191V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277879
Surface Mount Resistors 277879
Panasonic ERJ3EKF6191V

Panasonic ERJ3EKF6191V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.19 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0920 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.19 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0920
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.19 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0920
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.19 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.19 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1073
Res, 6K19, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1073
RES, 6K19, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:6.19kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 6K19, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:6.19kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277879 63W0920 12AC1073
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.19 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 6K19, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 6190 ohms 6190 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details