Panasonic Chip Resistor - Surface Mount - ERJ3EKF5902V ERJ3EKF5902V

Description
Manufacturer: Panasonic Win Source Part Number: 822752-ERJ3EKF5902V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 822752-ERJ3EKF5902V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3EKF5902V
822752-ERJ3EKF5902V
Chip Resistor - Surface Mount - ERJ3EKF5902V 822752-ERJ3EKF5902V
Manufacturer: Panasonic Win Source Part Number: 822752-ERJ3EKF5902V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822752-ERJ3EKF5902V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Resistors - 277874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277874
Surface Mount Resistors 277874
Panasonic ERJ3EKF5902V

Panasonic ERJ3EKF5902V

Supplier's Site
SMD 0.1W 59000ohm 75V Resistor - 52-ERJ3EKF5902V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 59000ohm 75V Resistor
52-ERJ3EKF5902V
SMD 0.1W 59000ohm 75V Resistor 52-ERJ3EKF5902V
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 59000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: ERJ3EKF5902V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 59000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 59000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF5902V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 59000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: ERJ3EKF5902V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 59000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 59000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF5902V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 59K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8777
Res, 59K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8777
RES, 59K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:59kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:59kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 24AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
24AC8437
Res, 59K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 24AC8437
RES, 59K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:59kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 59K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:59kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 822752-ERJ3EKF5902V 277874 52-ERJ3EKF5902V 85Y8777
Product Name Chip Resistor - Surface Mount - ERJ3EKF5902V Surface Mount Resistors SMD 0.1W 59000ohm 75V Resistor Res, 59K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 59000 ohms 59000 ohms 59000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details