Panasonic Surface Mount Resistors ERJ3EKF5901V

Description
Panasonic ERJ3EKF5901V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF5901V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277873
Surface Mount Resistors 277873
Panasonic ERJ3EKF5901V

Panasonic ERJ3EKF5901V

Supplier's Site
Res, 5K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8776
Res, 5K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8776
RES, 5K9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.9kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.9kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 5K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 44AC2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
44AC2423
Res, 5K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 44AC2423
RES, 5K9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.9kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.9kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277873 85Y8776
Product Name Surface Mount Resistors Res, 5K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 5900 ohms 5900 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers