Panasonic Surface Mount Resistors ERJ3EKF5621V

Description
Panasonic ERJ3EKF5621V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF5621V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277870
Surface Mount Resistors 277870
Panasonic ERJ3EKF5621V

Panasonic ERJ3EKF5621V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0911 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0911
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0911
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1071
Res, 5K62, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1071
RES, 5K62, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.62kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 5K62, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.62kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277870 63W0911 12AC1071
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 5K62, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 5620 ohms 5620 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details