Panasonic Surface Mount Resistors ERJ3EKF5602V

Description
Panasonic ERJ3EKF5602V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF5602V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763502
Surface Mount Resistors 1763502
Panasonic ERJ3EKF5602V

Panasonic ERJ3EKF5602V

Supplier's Site
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8769
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8769
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 96Y5741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
96Y5741
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 96Y5741
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ3EKF5602V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF5602V
Chip Resistor - Surface Mount ERJ3EKF5602V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1763502 85Y8769 ERJ3EKF5602V
Product Name Surface Mount Resistors Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data