Panasonic Surface Mount Resistors ERJ3EKF5601V

Description
Panasonic ERJ3EKF5601V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF5601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763616
Surface Mount Resistors 1763616
Panasonic ERJ3EKF5601V

Panasonic ERJ3EKF5601V

Supplier's Site
Surface Mount Resistors - 1755772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755772
Surface Mount Resistors 1755772
Panasonic ERJ3EKF5601V

Panasonic ERJ3EKF5601V

Supplier's Site
Chip Resistor - Surface Mount - ERJ3EKF5601V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF5601V
Chip Resistor - Surface Mount ERJ3EKF5601V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Res, 5K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8768
Res, 5K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8768
RES, 5K6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 31AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
31AC6502
Res, 5K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 31AC6502
RES, 5K6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1763616 1755772 ERJ3EKF5601V 85Y8768
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 5K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 5600 ohms 5600 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details