Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF5491V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0907 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0907
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0907
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1070
Res, 5K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1070
RES, 5K49, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.49kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 5K49, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.49kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0907 12AC1070
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 5K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details