Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.23 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF5231V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.23 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.23 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.23 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0901 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.23 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0901
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.23 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0901
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.23 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.23 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1069
Res, 5K23, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1069
RES, 5K23, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.23kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 5K23, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.23kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0901 12AC1069
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.23 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 5K23, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details