Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF51R1V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0893
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0893
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1062
Res, 51R1, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1062
RES, 51R1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 51R1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0893 12AC1062
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 51R1, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers