Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF51R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0892 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0892
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0892
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1061
Res, 51R, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1061
RES, 51R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 51R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0892 12AC1061
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 51R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers