Panasonic Surface Mount Resistors ERJ3EKF5112V

Description
Panasonic ERJ3EKF5112V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF5112V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287567
Surface Mount Resistors 287567
Panasonic ERJ3EKF5112V

Panasonic ERJ3EKF5112V

Supplier's Site
Res, 51K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1068
Res, 51K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1068
RES, 51K1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 51K1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0899 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0899
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0899
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287567 12AC1068 63W0899
Product Name Surface Mount Resistors Res, 51K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0022 ohms 51100 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details