Panasonic Surface Mount Resistors ERJ3EKF5102V

Description
Panasonic ERJ3EKF5102V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF5102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287565
Surface Mount Resistors 287565
Panasonic ERJ3EKF5102V

Panasonic ERJ3EKF5102V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0896 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0896
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0896
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1065
Res, 51K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1065
RES, 51K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 51K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:51kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287565 63W0896 12AC1065
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 51K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 0.0022 ohms 51000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details