Panasonic Surface Mount Resistors ERJ3EKF5101V

Description
Panasonic ERJ3EKF5101V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF5101V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287564
Surface Mount Resistors 287564
Panasonic ERJ3EKF5101V

Panasonic ERJ3EKF5101V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0895
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0895
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1064
Res, 5K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1064
RES, 5K1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 5K1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287564 63W0895 12AC1064
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 5K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 0.0022 ohms 5100 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details