Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF47R5V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0883 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0883
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0883
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0883
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details