Panasonic Surface Mount Resistors ERJ3EKF4752V

Description
Panasonic ERJ3EKF4752V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF4752V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838920
Surface Mount Resistors 1838920
Panasonic ERJ3EKF4752V

Panasonic ERJ3EKF4752V

Supplier's Site
Surface Mount Resistors - 1848961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848961
Surface Mount Resistors 1848961
Panasonic ERJ3EKF4752V

Panasonic ERJ3EKF4752V

Supplier's Site
Surface Mount Resistors - 1848961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848961P
Surface Mount Resistors 1848961P
Panasonic ERJ3EKF4752V

Panasonic ERJ3EKF4752V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0886 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0886
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0886
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1057
Res, 47K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1057
RES, 47K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 47K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1838920 1848961P 63W0886 12AC1057
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 47K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 47500 ohms 47500 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details