Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF4750V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0884 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0884
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0884
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1056
Res, 475R, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1056
RES, 475R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:475ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 475R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:475ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0884 12AC1056
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 475R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details