Panasonic Surface Mount Resistors ERJ3EKF4703V

Description
Panasonic ERJ3EKF4703V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF4703V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287558
Surface Mount Resistors 287558
Panasonic ERJ3EKF4703V

Panasonic ERJ3EKF4703V

Supplier's Site
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 01AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
01AC1807
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 01AC1807
RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8751
Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8751
RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287558 01AC1807
Product Name Surface Mount Resistors Res, 470K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 470000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details