Panasonic Surface Mount Resistors ERJ3EKF4700V

Description
Panasonic ERJ3EKF4700V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF4700V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755767
Surface Mount Resistors 1755767
Panasonic ERJ3EKF4700V

Panasonic ERJ3EKF4700V

Supplier's Site
Surface Mount Resistors - 1763515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763515
Surface Mount Resistors 1763515
Panasonic ERJ3EKF4700V

Panasonic ERJ3EKF4700V

Supplier's Site
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8746
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8746
RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8745
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8745
RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755767 85Y8746
Product Name Surface Mount Resistors Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details