Panasonic Surface Mount Resistors ERJ3EKF4322V

Description
Panasonic ERJ3EKF4322V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF4322V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287552
Surface Mount Resistors 287552
Panasonic ERJ3EKF4322V

Panasonic ERJ3EKF4322V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0875 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0875
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0875
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 43.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1054
Res, 43K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1054
RES, 43K2, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:43.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 43K2, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:43.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287552 63W0875 12AC1054
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 43.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 43K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 43200 ohms 43200 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details