Panasonic Res, 4K32, 1%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3EKF4321V

Description
RES, 4K32, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1053
Res, 4K32, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1053
RES, 4K32, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 4K32, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0874 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0874
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0874
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1053 63W0874
Product Name Res, 4K32, 1%, 0.1W, 0603; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 4320 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers