Panasonic Surface Mount Resistors ERJ3EKF4300V

Description
Panasonic ERJ3EKF4300V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF4300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287551
Surface Mount Resistors 287551
Panasonic ERJ3EKF4300V

Panasonic ERJ3EKF4300V

Supplier's Site
Res, 430R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8728
Res, 430R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8728
RES, 430R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:430ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 430R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:430ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 44AC2420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
44AC2420
Res, 430R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 44AC2420
RES, 430R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:430ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 430R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:430ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287551 85Y8728
Product Name Surface Mount Resistors Res, 430R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 430 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details