Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF4222V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0871 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0871
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0871
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 42.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1052
Res, 42K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1052
RES, 42K2, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 42K2, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:42.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0871 12AC1052
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 42.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 42K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers