Panasonic Surface Mount Resistors ERJ3EKF40R2V

Description
Panasonic ERJ3EKF40R2V
Request a Quote
Description
Panasonic ERJ3EKF40R2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287546
Surface Mount Resistors 287546
Panasonic ERJ3EKF40R2V

Panasonic ERJ3EKF40R2V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0865 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0865
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0865
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287546 63W0865
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details