Panasonic Surface Mount Resistors ERJ3EKF4022V

Description
Panasonic ERJ3EKF4022V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF4022V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287545
Surface Mount Resistors 287545
Panasonic ERJ3EKF4022V

Panasonic ERJ3EKF4022V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0868
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0868
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 40.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287545 63W0868
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 40.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0022 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details