Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF4020V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0866 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0866
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0866
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0866
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers