Panasonic Surface Mount Resistors ERJ3EKF39R0V

Description
Panasonic ERJ3EKF39R0V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF39R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1848955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848955P
Surface Mount Resistors 1848955P
Panasonic ERJ3EKF39R0V

Panasonic ERJ3EKF39R0V

Supplier's Site
Surface Mount Resistors - 1838919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838919
Surface Mount Resistors 1838919
Panasonic ERJ3EKF39R0V

Panasonic ERJ3EKF39R0V

Supplier's Site
Surface Mount Resistors - 1848955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848955
Surface Mount Resistors 1848955
Panasonic ERJ3EKF39R0V

Panasonic ERJ3EKF39R0V

Supplier's Site
Res, 39R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8709
Res, 39R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8709
RES, 39R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8708
Res, 39R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8708
RES, 39R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1848955P 1838919 85Y8709
Product Name Surface Mount Resistors Surface Mount Resistors Res, 39R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 39 ohms 39 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details