Panasonic Surface Mount Resistors ERJ3EKF3903V

Description
Panasonic ERJ3EKF3903V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3903V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755765
Surface Mount Resistors 1755765
Panasonic ERJ3EKF3903V

Panasonic ERJ3EKF3903V

Supplier's Site
Surface Mount Resistors - 1763489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763489
Surface Mount Resistors 1763489
Panasonic ERJ3EKF3903V

Panasonic ERJ3EKF3903V

Supplier's Site
Res, 390K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8713
Res, 390K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8713
RES, 390K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755765 1763489 85Y8713
Product Name Surface Mount Resistors Surface Mount Resistors Res, 390K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 390000 ohms 390000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details