Panasonic Surface Mount Resistors ERJ3EKF3900V

Description
Panasonic ERJ3EKF3900V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3900V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755764
Surface Mount Resistors 1755764
Panasonic ERJ3EKF3900V

Panasonic ERJ3EKF3900V

Supplier's Site
Surface Mount Resistors - 1763559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763559
Surface Mount Resistors 1763559
Panasonic ERJ3EKF3900V

Panasonic ERJ3EKF3900V

Supplier's Site
Res, 390R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8710
Res, 390R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8710
RES, 390R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8711
Res, 390R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8711
RES, 390R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ3EKF3900V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF3900V
Chip Resistor - Surface Mount ERJ3EKF3900V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1755764 1763559 85Y8710 ERJ3EKF3900V
Product Name Surface Mount Resistors Surface Mount Resistors Res, 390R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 390 ohms 390 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers