Panasonic Surface Mount Resistors ERJ3EKF3603V

Description
Panasonic ERJ3EKF3603V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3603V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287534
Surface Mount Resistors 287534
Panasonic ERJ3EKF3603V

Panasonic ERJ3EKF3603V

Supplier's Site
Res, 360K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
73AC7470
Res, 360K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 73AC7470
RES, 360K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 360K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:360kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287534 73AC7470
Product Name Surface Mount Resistors Res, 360K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 360000 ohms 360000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details