Panasonic Surface Mount Resistors ERJ3EKF3481V

Description
Panasonic ERJ3EKF3481V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3481V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287949
Surface Mount Resistors 287949
Panasonic ERJ3EKF3481V

Panasonic ERJ3EKF3481V

Supplier's Site
Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8687
Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8687
RES, 3K48, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K48, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 48AC2917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
48AC2917
Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 48AC2917
RES, 3K48, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K48, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.48kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287949 85Y8687
Product Name Surface Mount Resistors Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 3480 ohms 3480 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details