Panasonic Surface Mount Resistors ERJ3EKF33R0V

Description
Panasonic ERJ3EKF33R0V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF33R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755763
Surface Mount Resistors 1755763
Panasonic ERJ3EKF33R0V

Panasonic ERJ3EKF33R0V

Supplier's Site
Surface Mount Resistors - 1763540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763540
Surface Mount Resistors 1763540
Panasonic ERJ3EKF33R0V

Panasonic ERJ3EKF33R0V

Supplier's Site
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8674
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8674
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8675
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8675
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755763 85Y8674
Product Name Surface Mount Resistors Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details