Fixed Resistor, Metal Glaze/thic
Fixed Resistor, Metal Glaze/thic
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 332 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES, 332R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:332ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ3EKF3320V | ERJ3EKF3320V | 63W0849 | 12AC1047 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 332 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic | Res, 332R, 1%, 0.1W, 0603; Resistor Case Style Panasonic |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603 | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 332 ohms |