Panasonic Surface Mount Resistors ERJ3EKF3302V

Description
Panasonic ERJ3EKF3302V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3302V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763485
Surface Mount Resistors 1763485
Panasonic ERJ3EKF3302V

Panasonic ERJ3EKF3302V

Supplier's Site
Surface Mount Resistors - 1755761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755761
Surface Mount Resistors 1755761
Panasonic ERJ3EKF3302V

Panasonic ERJ3EKF3302V

Supplier's Site
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8679
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8679
RES, 33K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8680
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8680
RES, 33K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763485 85Y8679
Product Name Surface Mount Resistors Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details