Panasonic Surface Mount Resistors ERJ3EKF3301V

Description
Panasonic ERJ3EKF3301V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3301V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755760
Surface Mount Resistors 1755760
Panasonic ERJ3EKF3301V

Panasonic ERJ3EKF3301V

Supplier's Site
Surface Mount Resistors - 1763592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763592
Surface Mount Resistors 1763592
Panasonic ERJ3EKF3301V

Panasonic ERJ3EKF3301V

Supplier's Site
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 02AC7554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
02AC7554
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 02AC7554
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8678
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8678
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755760 1763592 02AC7554
Product Name Surface Mount Resistors Surface Mount Resistors Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 3300 ohms 3300 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details