Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF3161V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0844 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0844
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0844
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1045
Res, 3K16, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1045
RES, 3K16, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 3K16, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0844 12AC1045
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 3K16, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details